The J1511CP36VDC.9D is a SPDT power relay with a 36VDC coil, solder lugs termination, and an indicator LED. It measures 21.6 x 27.6 x 35.0 mm and operates at 20A switching current at 277VAC or 28VDC per pole. The relay has a contact resistance under 50 milliohms, operates between -40°C and +85°C, and has an electrical life of 100K cycles at rated load. Its coil consumes 0.9W at 36VDC and operates with a 28.8VDC pick-up voltage and 3.6VDC release voltage. The contacts are made of AgCdO, and the relay meets dielectric strength ratings of 1500V rms between coil and contacts and between contacts. Shock resistance is 100m/s² for 11 ms, and vibration resistance is 1.27mm double amplitude from 10 to 40Hz. The terminal strength is rated at 10N.
General Purpose Relay SPDT (1 Form C) 36VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1511CP36VDC.9D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |