The J151 relay is a general-purpose device with a 21.6 x 27.6 x 35.0 mm PCB-mounted form factor, contact rating of 20A at 277VAC and 28VDC for single-pole, and 10A at 277VAC for dual-pole, with a max switching voltage of 300VAC. Contact material is AgCdO, with initial resistance under 50 milliohms. The 220VAC coil draws 1.2VA, operates at 176VAC minimum, releases at 66VAC, and has 25ms operate and release times. It includes an indicator LED and push-to-test button. Weight is 60g for 4-pole variants. Mechanical life is 20 million cycles for 1- and 2-pole models, electrical life 100,000 cycles at rated load. Insulation resistance is 100MΩ at 500VDC, dielectric strength 1500Vrms. Operating temperature range is -40°C to +85°C. Shock and vibration resistance are 100m/s² for 11ms and 1.27mm amplitude at 10-40Hz, respectively.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1511CP220VAC1.2DT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |