The J151 series is a general purpose relay with a SPDT contact arrangement (1C), chassis mount style, and physical dimensions of 21.6 x 27.6 x 35.0 mm. It features a 36VDC coil with 0.9W power consumption, AgCdO contacts rated for 10A at 277VAC and 28VDC, and a maximum switching voltage of 300VAC. The relay operates from -40°C to +85°C, has an insulation resistance of at least 100MΩ, and supports 1500Vrms dielectric strength between coil and contacts. It meets shock resistance of 100m/s² for 11ms and vibration resistance of 1.27mm at 10-40Hz. The part includes an integrated LED indicator and solder lug termination.
General Purpose Relay SPDT (1 Form C) 36VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1511CF36VDC.9D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |