The J120D series is a general-purpose relay with a SPST normally open contact arrangement, rated for 20A switching current and 300VAC maximum switching voltage, suitable for household appliances. It features PC pins and quick connect terminals, a sealed design, and a 6VDC coil with a coil resistance of 7.8Ω, operate time of 20ms, and release time of 10ms. The relay measures 30.0 × 15.5 × 23.3 mm, weighs 23g, and operates from -30°C to +55°C. Contact material is AgSnO₂, with contact resistance under 50 milliohms and dielectric strength of 4500V rms between coil and contact. Mechanical life is 10M cycles, and electrical life is 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Withstands High In-Rush, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -30°C to +55°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J120D1AS6VDC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |