The J120D series is a sealed SPST-NO power relay designed for household appliances, with a 20A switching capacity and contact rating of 25A at 250VAC. It features PC pins and quick connect terminals, a 24VDC coil with 640Ω resistance, and operates at 0.9W. The relay withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, with an operating temperature range of -30°C to +55°C. Its contact material is AgSnO₂, contact resistance is under 50 milliohms, and it offers 100K electrical cycles and 10M mechanical cycles. Physical dimensions are 30.0 x 15.5 x 23.3 mm with a weight of 23g.
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J120D1AC24VDC-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |