RELAY GEN PURPOSE SPST 50A 5V
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2449-J116F11A5VDCS.9-ND | 1204-J116F11A5VDCS.9 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General |
| Mounting | PCBoard | Socket or Plug-in Style |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |