The J115F3E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact and 20A at 240VAC and 14VDC on the normally closed contact. The relay has a 48VDC coil with a power consumption of 0.6W, operates within a temperature range of -55°C to +125°C for F class and -40°C to +85°C for B class, and features a sealed design. It measures 32.4 x 26.8 x 28.1 mm and uses AgSnO2 or AgCdO contact material. The relay satisfies UL and TÜV contact ratings, supports up to 100,000 electrical cycles at rated load and 10 million mechanical cycles, and has a dielectric strength of 2500V rms between coil and contacts. Quick-connect terminals and a standard profile are included.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CS48DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |