The J115F3E series is a general purpose relay with a SPDT contact arrangement, designed for high current switching applications up to 30A at 240VAC and 20A at 240VAC on the normally closed contact. It features a sealed construction, a 12VDC coil with 0.6W power consumption, and B-class insulation. The relay measures 32.4 x 26.8 x 28.1 mm and uses quick connect terminals. It operates from -55°C to +125°C, withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and complies with TÜV and UL contact ratings. The contact material is AgCdO, with an initial contact resistance under 30 milliohms.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CS12DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |