The J115F3E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgSnO2 or AgCdO contact material. It has a 12VDC coil with 0.6W power consumption, B-class insulation, and operates from -40°C to +85°C. The relay measures 32.4 x 26.8 x 28.1 mm and features quick-connect terminals. It supports 200 m/s² shock resistance and 1.50 mm double amplitude vibration at 10-40 Hz. Electrical life is rated at 100,000 cycles under rated load, with mechanical life of 10 million cycles. Dielectric strength is 2500 Vrms between coil and contacts and 1500 Vrms between contacts. The relay is sealed and weighs 37 g.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CS12DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |