The J115F3E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO contact material. It features a 0.6W DC coil, operates at 110VDC, and has a standard profile with quick-connect terminals. The relay measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and supports operating temperatures from -55°C to +125°C (F Class) or -40°C to +85°C (B Class). It meets TÜV and UL contact ratings, has an insulation resistance of 100MΩ min, dielectric strength of 2500V rms coil-to-contact and 1500V rms contact-to-contact, and offers 100K electrical cycles and 10M mechanical cycles. Sealing is non-sealed (X option).
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CS110DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |