The J115F3E series is a general-purpose relay with a SPDT contact arrangement (1C), rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgSnO2 contact material. It has a low-profile design measuring 32.4 x 26.8 x 28.1 mm, a 0.9W coil power rating, and operates at 9VDC with a pick-up voltage of 6.75VDC and a release voltage of 0.9VDC. The relay is sealed, includes B-class insulation, and supports an operating temperature range of -40°C to +85°C. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles under rated load. It meets shock resistance of 200m/s for 11 ms and vibration resistance of 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CL9DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |