The J115F3E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for normally closed contacts, using AgSnO2 or AgCdO contact materials. It has a standard or low profile, sealed or non-sealed options, and a 0.9W DC coil rated for voltages including 5VDC, 9VDC, 12VDC, 24VDC, 48VDC, and 110VDC. The relay measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and operates from -40°C to +85°C (B Class) or -55°C to +125°C (F Class). It features a contact resistance under 30 milliohms, dielectric strength of 2500V rms between coil and contact, and can endure 10M mechanical cycles and 100K electrical cycles at rated load. It meets UL and TÜV contact ratings for resistive loads up to 840W and 7200VA switching power.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CL5DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |