The J115F3E is a general purposerelay designed for heavy contact loads with strong shock and vibration resistance. It is available in a standard or low profile and measures 32.4 (50.0) x 26.8 x 28.1 mm. It features a SPDT (1 Form C) contact arrangement with a contact rating of 30A at 240VAC and 20A at 240VAC for normally closed contacts. The coil operates at 48VDC with a coil power of 0.9W, a pick-up voltage of 36VDC, and a release voltage of 4.8VDC. The relay has an operate time of 15ms and a release time of 10ms. Contact material is AgCdO. Operating temperature range is -55°C to +125°C for F Class. It is sealed, has a dielectric strength of 2500Vrms between coil and contacts, and a mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CL48DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |