The J115F3E is a general purpose relay with a SPDT contact arrangement, designed for applications requiring heavy load switching and strong shock and vibration resistance. It has a standard profile and sealed construction, with a 48VDC coil rated at 0.9W, operating at 36VDC minimum pick-up and 4.8VDC release. Contacts are rated for 30A at 240VAC and 20A at 240VAC for the normally closed contact, using AgCdO material. The relay measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and operates from -55°C to +125°C. Electrical life is 100k cycles at rated load, with a mechanical life of 10M cycles. Dielectric strength is 2500V rms between coil and contact, and 1500V rms between contacts. Termination is via quick-connect terminals sized 6.35 x 0.81 mm. Insulation is classified as B Class.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CL48DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |