The J115F3E series is a general-purpose relay with a SPST NO contact arrangement (1A), designed for high current switching up to 30A at 240VAC and 14VDC, with contact material options including AgCdO. It features a low coil power consumption of 0.6W, operates at 9VDC coil voltage, and has a sealed profile with B-class insulation. The relay measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and operates from -55°C to +125°C (F class) or -40°C to +85°C (B class). It meets UL and TÜV contact ratings, supports 200m/s² shock resistance and 10-40Hz vibration resistance, and has an electrical life of 100k cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AS9DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |