CIT Relay & Switch General Purpose Relays J115F3E1AS48DSX.6BC

Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F3E series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material. It has a standard profile, sealed construction, and a 0.6W DC coil. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C with B-class insulation, supports 100k electrical cycles at rated load, and has 10M mechanical cycles. Dielectric strength is 2500Vrms coil to contact and 1500Vrms contact to contact. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.

Datasheet Summary
Powered by GS/AI

The J115F3E series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material. It has a standard profile, sealed construction, and a 0.6W DC coil. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C with B-class insulation, supports 100k electrical cycles at rated load, and has 10M mechanical cycles. Dielectric strength is 2500Vrms coil to contact and 1500Vrms contact to contact. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F3E1AS48DSX.6BC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F3E1AS48DSX.6BC
General Purpose Relays 1204-J115F3E1AS48DSX.6BC
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F3E1AS48DSX.6BC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Timer Relays - 1026129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-548 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers