The J115F3E series is a general purpose relay with a SPST NO contact arrangement (1A), rated for 30A at 240VAC and 14VDC, and a 0.6W DC coil. It has a standard profile, sealed construction, and F-class insulation. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. Contact material is AgSnO₂. Operating temperature range is -55°C to +125°C for F-class, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It features shock resistance of 200 m/s² for 11 ms and vibration resistance of 1.50 mm double amplitude from 10 to 40 Hz. Termination is via quick-connect terminals (6.35 x 0.81 mm).
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AS12DSX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |