The J115F3E is a general-purpose relay with a SPST NO contact arrangement (1A), available in a low profile (L) with a 5VDC coil, sealed construction, and a 0.6W coil power rating. It measures 32.4 x 26.8 x 28.1 mm and weighs 37 g. The contact rating is 30A at 240VAC and 14VDC, with AgCdO contact material. The relay has a coil pick-up voltage of 3.75 VDC, a release voltage of 0.5 VDC, operate time of 15 ms, and release time of 10 ms. It supports an operating temperature range of -55°C to +125°C with B-class insulation. Electrical life is rated at 100k cycles at rated load, mechanical life at 10M cycles, and it meets shock resistance of 200 m/s² for 11 ms and vibration resistance of 1.50 mm at 10-40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL5DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |