The J115F3E is a general purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, using AgCdO contact material. It has a standard profile, sealed construction, and a 0.6W DC coil. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C and meets insulation ratings of 100MΩ at 500VDC and dielectric strength of 2500Vrms coil-to-contact. Mechanical life is rated at 10M cycles, and electrical life at 100K cycles under rated load. Shock resistance is 200m/s² for 11ms, with vibration resistance up to 1.5mm amplitude at 10-40Hz. Terminal strength is 10N, and solderability is rated at 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL48DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |