The J115F3E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material. It has a standard profile, is sealed, and uses a 24VDC coil with 0.6W power consumption and B-class insulation. Physical dimensions are 50.0 x 26.8 x 28.1 mm, with quick connect terminals and a weight of 37g. The relay operates from -40°C to +85°C (B class), withstands 200 m/s² shock, and 1.50 mm vibration at 10-40 Hz. Electrical life is 100k cycles at rated load, and mechanical life is 10M cycles. Dielectric strength is 2500 Vrms between coil and contacts, and 1500 Vrms between contacts. Insulation resistance is 100 MΩ minimum at 500 VDC.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL24DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |