The J115F3E is a general-purpose relay with a SPST-NO contact arrangement, rated at 30A for resistive loads at 240VAC and 14VDC, and 20A for NC contacts. It features a 0.9W DC coil with a rated voltage of 110VDC, operate time of 15ms, and release time of 11ms. The relay has a standard profile, is sealed, and meets B-class insulation. Physical dimensions are 32.4mm x 26.8mm x 28.1mm, with a weight of 37g. It operates from -40°C to +85°C, has an electrical life of 100k cycles, and meets UL and TÜV contact ratings. Contact material is AgCdO.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL110DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |