The J115F3E series is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgSnO2 contact material and a .6W DC coil. It measures 32.4 x 26.8 x 28.1 mm and has a low profile. The relay is sealed, has B-class insulation, and operates within a temperature range of -40°C to +85°C. It supports a maximum switching voltage of 277VAC and 110VDC, with an electrical life of 100k cycles at rated load and a mechanical life of 10M cycles. The relay complies with UL and TÜV contact ratings, offers 200m/s² shock resistance, and 1.50mm vibration resistance from 10 to 40Hz. Its contact resistance is less than 30 milliohms initially, and dielectric strength is 2500Vrms coil to contact and 1500Vrms contact to contact. Quick connect terminals are 6.35 x 0.81mm, and weight is 37g.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL110DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |