The J115F3 is a general-purpose relay with SPDT contact arrangement, rated for 40A switching current at 240VAC and 14VDC, with a maximum switching voltage of 277VAC and 110VDC. It features a .9W DC coil, sealed construction, and AgSnO2In2O3 contact material. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It is rated for operation from -55°C to +125°C, with 10M mechanical cycles and 100K electrical cycles at rated load. The device is UL F class certified with E197852, and meets UL/CUL and TÜV standards. Contact resistance is less than 30 milliohms initial, and dielectric strength is 2500V rms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 100mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CL9VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |