CIT Relay & Switch General Purpose Relays J115F31CL110VACSU

Description
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 47mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 47mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F3 is a general-purpose relay with a SPDT contact arrangement, available in a low-profile version, and rated for 40A switching current at 277VAC. It has a coil voltage of 110VAC with a power consumption of 82.5VA, operates in 15ms, and releases in 10ms. The relay features AgSnO2In2O3 contact material, sealed construction, F-class coil insulation, and a terminal style with quick-connect terminals. Physical dimensions are 32.4 x 26.8 x 28.1 mm, weighing 37g. It operates from -55°C to +125°C and is certified by UL, CUL, and TÜV. Mechanical life is 10 million cycles, with 100,000 cycles under rated load. Dielectric strength is 2500Vrms between coil and contacts and 1500Vrms between contacts. Shock and vibration resistance are rated at 200m/s² for 11ms and 1.50mm amplitude from 10 to 40Hz, respectively.

Datasheet Summary
Powered by GS/AI

The J115F3 is a general-purpose relay with a SPDT contact arrangement, available in a low-profile version, and rated for 40A switching current at 277VAC. It has a coil voltage of 110VAC with a power consumption of 82.5VA, operates in 15ms, and releases in 10ms. The relay features AgSnO2In2O3 contact material, sealed construction, F-class coil insulation, and a terminal style with quick-connect terminals. Physical dimensions are 32.4 x 26.8 x 28.1 mm, weighing 37g. It operates from -55°C to +125°C and is certified by UL, CUL, and TÜV. Mechanical life is 10 million cycles, with 100,000 cycles under rated load. Dielectric strength is 2500Vrms between coil and contacts and 1500Vrms between contacts. Shock and vibration resistance are rated at 200m/s² for 11ms and 1.50mm amplitude from 10 to 40Hz, respectively.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F31CL110VACSU - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F31CL110VACSU
General Purpose Relays 1204-J115F31CL110VACSU
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 47mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 47mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F31CL110VACSU
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1026124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details