The J115F3 series is a general-purpose relay with a 50A contact rating, SPDT contact form (1C), and a sealed standard design. It measures 32.4 x 26.8 x 28.1 mm and weighs 37 g. The relay operates with a 9VDC coil, consuming 0.9 W, and has a pick-up voltage of 6.75 VDC and a release voltage of 0.9 VDC. It supports switching up to 277 VAC and 110 VDC, with a maximum switching power of 1200 W and 12000 VA. Contact resistance is less than 30 milliohms, and contacts are made of AgSnO₂In₂O₃. The relay is rated for -55°C to +125°C operating temperature, has a mechanical life of 10 million cycles, and meets UL and TÜV contact ratings. Terminal connections include quick-connects for both contacts and coil.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH9VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |