The J115F3 series is a general-purpose relay with a 50A contact rating, available in SPST NO, SPST NC, and SPDT contact forms. This variant features a 48VDC coil with 1.5W power consumption, sealed construction, and AgSnO2 contact material. It measures 32.4 x 26.8 x 28.1 mm and uses quick-connect terminals. It operates from -55°C to +125°C and meets a 2500V rms coil-to-contact dielectric strength. The relay supports switching up to 277VAC and 110VDC with a maximum switching power of 1200W or 12000VA. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH48VDCS61.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |