The J115F3 series is a general-purpose relay with a 50A contact rating, SPDT (1C) contact arrangement, and a sealed standard design. It measures 32.4 x 26.8 x 28.1 mm and weighs 37 g. The relay operates with a 277VAC coil voltage, consumes 2.7 VA, and has a must-operate voltage of 207 VAC and a must-release voltage of 83.1 VAC. Contact resistance is less than 30 milliohms, with AgSnO₂ contacts. It supports a maximum switching voltage of 277VAC and 110VDC, and a maximum switching current of 50A. The relay meets UL and TÜV contact ratings for resistive loads, with an electrical life of 100k cycles at rated load and a mechanical life of 10M cycles. Operating and storage temperatures range from -55°C to +125°C and -55°C to +155°C, respectively, with F-class coil insulation. Terminal strength is 10N, and the relay withstands 200 m/s² shock and 1.50 mm vibration at 10-40 Hz.
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH277VACS6 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |