The J115F3 series is a general-purpose relay with a SPDT contact form (1C), rated for 50A at 240VAC resistive load and 110VDC, featuring AgSnO2 contact material, .9W coil power, and a 24VDC coil. It has a sealed standard design, F-class insulation, and operates from -55°C to +125°C. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g, with quick-connect terminals and a mechanical life of 10 million cycles. Contact resistance is less than 30 milliohms initial, with a dielectric strength of 2500V rms between coil and contacts. Operate time is 15ms and release time is 10ms.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH24VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |