The J115F3 series is a general purpose relay with SPDT contact arrangement, rated for 50A at 277VAC and 110VDC, featuring AgSnO2In2O3 contact material and a 2.7VA AC coil. It is sealed, has F-class coil insulation, operates from -55°C to +125°C, and is mounted with quick connect terminals. Dimensions are 32.4 × 26.8 × 28.1 mm, with a weight of 37g. The relay meets UL and TÜV contact ratings for resistive loads and has a dielectric strength of 2500V rms between coil and contacts. Operate and release times are 15ms and 10ms respectively.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH240VACS6U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |