The J115F3 series is a general-purpose relay with a SPDT contact configuration (1C), rated for 50A at 240VAC resistive load and 35A at 240VAC resistive normally closed, featuring AgSnO2 contact material. It has a 12VDC coil with 160 Ω resistance, 1.5W power consumption, a 9.00VDC maximum pick-up voltage, and 1.2VDC minimum release voltage, with operate and release times of 15 ms and 10 ms respectively. The relay is sealed, weighs 37 g, and measures 32.4 x 26.8 x 28.1 mm. It operates from -55°C to +125°C, meets F-class insulation, and supports a maximum switching voltage of 277VAC and 110VDC. Dielectric strength is 2500V rms coil-to-contact and 1500V rms contact-to-contact. Mechanical life is 10 million cycles, and electrical life under rated load is 100,000 cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH12VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |