The J115F3 is a general purpose relay with a SPDT contact arrangement, rated for 40A switching current and 277VAC switching voltage, with a 0.9W DC coil. It is sealed and features AgSnO₂In₂O₃ contact material. The relay measures 32.4 x 26.8 x 28.1 mm and uses quick-connect terminals. It is UL F class rated, TÜV certified, and operates from -55°C to +125°C with a mechanical life of 10 million cycles and 100k electrical cycles at rated load. The coil pick-up voltage is 3.75VDC and release voltage is 0.5VDC, with an operate time of 15ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31C5VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |