CIT Relay & Switch Power Relays, Over 2 Amps J115F31C48VDCS.6

Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J115F31C48VDCS.6-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J115F31C48VDCS.6-ND
Power Relays, Over 2 Amps 2449-J115F31C48VDCS.6-ND
General Purpose Relay SPDT (1 Form C) 48VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 48VDC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 1204-J115F31C48VDCS.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F31C48VDCS.6
General Purpose Relays 1204-J115F31C48VDCS.6
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 12mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 12mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J115F31C48VDCS.6
Relays - Power Relays, Over 2 Amps J115F31C48VDCS.6
RELAY GEN PURPOSE SPDT 40A 48V

RELAY GEN PURPOSE SPDT 40A 48V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J115F31C48VDCS.6-ND 1204-J115F31C48VDCS.6 J115F31C48VDCS.6
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Socket or Plug-in Style Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Socket without relay - 788-100 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details