The J115F3 is a general purpose relay with a SPDT (1C) contact arrangement, designed for switching resistive and inductive loads up to 40A at 277VAC and 110VDC. It features a 24VAC coil with 2VA power consumption, operate time of 15ms, and release time of 10ms. The relay has quick connect terminals, is process sealed, and meets UL F class E197852 and TÜV certifications. Its dimensions are 32.4mm x 26.8mm x 28.1mm, weight is 37g, and it operates from -55°C to +125°C with an insulation resistance of 1000MΩ min. Contact material is AgSnO2In2O3. Mechanical life is 10 million cycles, and electrical life at rated load is 100,000 cycles average.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 200mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31C24VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |