The J115F3 series is a general purpose relay with a sealed, low-profile design, featuring a SPST-NO contact arrangement (1A) and quick connect terminals. It has a coil voltage of 240VAC, a coil power of 180.0VA, and contacts rated for 40A at 240VAC resistive load. The relay meets UL F class certification (E197852) and is TÜV certified, with a contact material of AgSnO₂In₂O₃. Dimensions are 50.0 x 26.8 x 28.1 mm, and it operates from -55°C to +125°C. The device has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31AL240VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |