CIT Relay & Switch General Purpose Relays J115F31AL12VACS

Description
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 444mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 444mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F31AL12VACS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F31AL12VACS
General Purpose Relays 1204-J115F31AL12VACS
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 444mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 444mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J115F31AL12VACS-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J115F31AL12VACS-ND
Power Relays, Over 2 Amps 2449-J115F31AL12VACS-ND
General Purpose Relay SPST-NO (1 Form A) 12VAC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VAC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J115F31AL12VACS
Relays - Power Relays, Over 2 Amps J115F31AL12VACS
RELAY GEN PURPOSE SPST 40A 12V

RELAY GEN PURPOSE SPST 40A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1204-J115F31AL12VACS 2449-J115F31AL12VACS-ND J115F31AL12VACS
Product Name General Purpose Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products