The J115F3 series is a general-purpose relay with a SPST NO (1A) contact arrangement, rated for 40A at 277VAC and 110VDC switching, with a maximum switching power of 9600VA and 1120W. It has a low-profile (L) design, sealed construction (S), and uses AgSnO₂In₂O₃ contact material. The relay is rated for 110VAC coil operation with a coil power of 82.5VA, operate time of 15ms, and release time of 10ms. It measures 32.4mm x 26.8mm x 28.1mm, weighs 37g, and operates from -55°C to +125°C. The relay is UL F class certified (E197852), TÜV certified, and meets dielectric strength ratings of 2500Vrms coil-to-contact and 1500Vrms contact-to-contact.
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 47mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31AL110VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |