The J115F3 is a general purpose relay with SPST NO contact arrangement (1A), sealed for environmental protection, and rated for 277VAC coil operation. It features a compact case measuring 32.4 x 26.8 x 28.1 mm and weighs 37g. The relay meets UL F class E197852 and is UL/CUL and TÜV certified. It supports a maximum switching current of 40A and a maximum switching voltage of 277VAC, with a contact resistance under 30 milliohms. The coil operates at 207VAC minimum to engage and releases at 83.1VAC, with an operate time of 15ms and release time of 10ms. Operable from -55°C to +125°C, it has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Termination is via quick-connect terminals for both coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 14mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31A277VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |