The J115F3 is a general purpose relay with a SPST-NO contact arrangement, designed for switching loads up to 40A at 277VAC and 110VDC. It has a sealed construction, quick-connect terminals, and a coil rated for 12VAC with a power consumption of 2VA. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It is UL F class rated with UL/CUL and TÜV certifications, operates from -55°C to +125°C, and has an insulation resistance of 1000MΩ min. at 500VDC. Contact material is AgSnO₂In₂O₃, with a maximum switching power of 9600VA and 1120W. The operate time is 15ms and release time is 10ms under AC coil operation.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 444mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31A12VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |