The J115F2E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A switching at 240VAC and 14VDC on the normally open contact, and 20A on the normally closed contact. It features a 0.9W DC coil, F-class insulation, and a sealed design with AgCdO contact material. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. It supports an operating temperature range of -55°C to +125°C and meets shock resistance of 200m/s² for 11ms and vibration resistance of 1.50mm double amplitude from 10 to 40Hz. Its dielectric strength is 2500V rms between coil and contact, and 1500V rms between contacts. Contact resistance is less than 30 milliohms initially. Electrical life is rated at 100K cycles under rated load, with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS5DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |