The J115F2E is a general-purpose relay with a SPDT contact arrangement (1C), 30A contact rating at 240VAC, and a 0.6W DC coil. It features a sealed design, B-class insulation, and silver cadmium oxide contacts. The package measures 31.9 x 26.8 x 28.1 mm and uses a PCB terminal style. It operates from -55°C to +125°C with a coil pick-up voltage of 3.75VDC and release voltage of 0.5VDC at 5VDC rated voltage. Electrical life is rated at 100k cycles under load, and mechanical life at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS5DXX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |