The J115F2E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact, using AgCdO contact material. It has a .9W DC coil, F-class insulation, and a sealed design. The device measures 31.9 x 26.8 x 28.1 mm and weighs 37g, with an operating temperature range of -55°C to +125°C for F-class and -40°C to +85°C for B-class. It complies with TÜV and UL contact ratings, supports 100k electrical cycles and 10M mechanical cycles, and features high shock and vibration resistance. The coil operates at 5VDC with a pick-up voltage of 3.75VDC and a release voltage of 0.5VDC, and has an operate time of 15ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS5DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |