The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO or AgSnO2 contact materials. It has a 48VDC coil with 0.6W power consumption, operates with a pick-up voltage of 36VDC and release voltage of 4.8VDC, and has an operate time of 15ms and release time of 10ms. The relay is sealed, features F-class insulation, and has dimensions of 31.9 x 26.8 x 28.1 mm. It supports operating temperatures from -55°C to +125°C and is rated for 100K electrical cycles and 10M mechanical cycles. The termination style includes PC pins and quick connect terminals.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS48DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |