CIT Relay & Switch General Purpose Relays J115F2E1CS12DXX.9FZ

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for high current switching applications. It has a compact size of 31.9 x 26.8 x 28.1 mm and weighs 37 g. The relay features a 12VDC coil with 0.9W power consumption, a contact rating of 30A at 240VAC and 20A at 240VAC for the normally closed contact, and uses AgSnO2 contact material. It operates with a pick-up voltage of 9VDC and a release voltage of 1.2VDC, with an operate time of 15 ms and release time of 10 ms. The relay is sealed, meets F-class insulation, and supports an operating temperature range of -55°C to +125°C. It provides dielectric strength of 2500Vrms between coil and contacts and 1500Vrms between contacts. The terminal style includes PC pins and quick connect terminals.

Datasheet Summary
Powered by GS/AI

The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for high current switching applications. It has a compact size of 31.9 x 26.8 x 28.1 mm and weighs 37 g. The relay features a 12VDC coil with 0.9W power consumption, a contact rating of 30A at 240VAC and 20A at 240VAC for the normally closed contact, and uses AgSnO2 contact material. It operates with a pick-up voltage of 9VDC and a release voltage of 1.2VDC, with an operate time of 15 ms and release time of 10 ms. The relay is sealed, meets F-class insulation, and supports an operating temperature range of -55°C to +125°C. It provides dielectric strength of 2500Vrms between coil and contacts and 1500Vrms between contacts. The terminal style includes PC pins and quick connect terminals.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F2E1CS12DXX.9FZ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F2E1CS12DXX.9FZ
General Purpose Relays 1204-J115F2E1CS12DXX.9FZ
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F2E1CS12DXX.9FZ
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PCB Single Relays - 1-1393277-8 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Type 13.S2 - YESLY Electronic Bluetooth Multi-function relays - 13S28230B000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Single Throw
Approvals CE-2, ukca
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details