The J115F2E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact. It features a .6W DC coil, F-class insulation, and a sealed design. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Contact material is AgCdO, with a contact resistance under 30 milliohms. Shock and vibration resistance are rated at 200 m/s² for 11 ms and 1.50 mm double amplitude from 10 to 40 Hz, respectively. Dielectric strength is 2500V RMS coil-to-contact and 1500V RMS contact-to-contact. Terminal strength is 10N.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS12DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |