The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for high-load switching applications. It measures 31.9 x 26.8 x 28.1 mm and weighs 37 g. The relay has a 0.6 W DC coil rated for 110 VDC, with a pick-up voltage of 82.5 VDC and release voltage of 11 VDC. Contact rating is 30 A at 240 VAC and 14 VDC for the normally open contact, with AgCdO contact material. It features a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The device operates from -55°C to +125°C and meets a dielectric strength of 2500 V rms between coil and contact. Terminal style includes quick connect and PC pin, with sealing specified as process sealed. Coil insulation is B class.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS110DXX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |