The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A resistive load at 240VAC and 110VDC. It has a standard profile, non-sealed construction, and uses AgCdO contact material. The relay features a 9VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. It is rated for B-class insulation and operates over a temperature range of -40°C to +85°C. The unit measures 31.9 x 26.8 x 28.1 mm and weighs 37g. Electrical life is rated at 100K cycles at rated load, with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CN9DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |