CIT Relay & Switch General Purpose Relays J115F2E1CN9DXX.6FZ

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2E is a general purpose relay with a standard profile, measuring 31.9 mm x 26.8 mm x 28.1 mm and weighing 37 g. It has a SPDT contact arrangement rated at 30A at 240VAC and 20A at 240VAC for the normally closed contact, using AgSnO₂ contact material. The 9VDC coil consumes 0.6W, with a pick-up voltage of 6.75VDC and release voltage of 0.9VDC. It operates from -55°C to +125°C (F Class), withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and offers 100k electrical cycles at rated load. The relay has no cover and uses quick connect terminals, with dielectric strength of 2500Vrms coil-to-contact and 1500Vrms contact-to-contact.

Datasheet Summary
Powered by GS/AI

The J115F2E is a general purpose relay with a standard profile, measuring 31.9 mm x 26.8 mm x 28.1 mm and weighing 37 g. It has a SPDT contact arrangement rated at 30A at 240VAC and 20A at 240VAC for the normally closed contact, using AgSnO₂ contact material. The 9VDC coil consumes 0.6W, with a pick-up voltage of 6.75VDC and release voltage of 0.9VDC. It operates from -55°C to +125°C (F Class), withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and offers 100k electrical cycles at rated load. The relay has no cover and uses quick connect terminals, with dielectric strength of 2500Vrms coil-to-contact and 1500Vrms contact-to-contact.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F2E1CN9DXX.6FZ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F2E1CN9DXX.6FZ
General Purpose Relays 1204-J115F2E1CN9DXX.6FZ
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F2E1CN9DXX.6FZ
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Relays Rohs Compliant Finder - 53X8252 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Electromechanical Interface Relays - 1372128 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details