The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact. It features a 9VDC coil with 0.6W power consumption, B-class insulation, and AgSnO₂ contact material. The relay has a dimensions of 31.9 x 26.8 x 28.1 mm and uses quick connect terminals. It operates from -55°C to +125°C and meets a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The unit is non-sealed with no cover and has a dielectric strength of 2500V rms between coil and contact. Shock and vibration resistance are rated at 200 m/s² and 1.50 mm amplitude from 10 to 40 Hz respectively.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CN9DXX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |