The J115F2E is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact. It features a 0.6W DC coil rated at 110VDC, with a pick-up voltage of 82.5VDC and a release voltage of 11VDC. The relay operates in 15ms and releases in 10ms, with an insulation system rated as F Class. The contact material is AgCdO, and the overall dimensions are 31.9 x 26.8 x 28.1 mm. It offers a high dielectric strength of 2500Vrms between coil and contacts, a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. The relay is rated for an operating temperature range of -55°C to +125°C and has a weight of 37g. The variant specified has no cover and is non-sealed.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CN110DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |