CIT Relay & Switch General Purpose Relays J115F2E1CL9DXX.9FC

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A at 240VAC and 110VDC. It has a standard profile, sealed construction, and a 9VDC coil with 0.9W power consumption. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. Contact material is AgCdO, with insulation rated for F Class operation. Operating temperature ranges from -55°C to +125°C. The relay meets TÜV and UL contact ratings for resistive loads, with an electrical life of 100K cycles and mechanical life of 10M cycles. Dielectric strength is 2500V rms between coil and contacts, and 1500V rms between contacts. Shock resistance is rated at 200m/s² for 11ms, and vibration resistance at 1.50mm double amplitude from 10 to 40Hz.

Datasheet Summary
Powered by GS/AI

The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A at 240VAC and 110VDC. It has a standard profile, sealed construction, and a 9VDC coil with 0.9W power consumption. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. Contact material is AgCdO, with insulation rated for F Class operation. Operating temperature ranges from -55°C to +125°C. The relay meets TÜV and UL contact ratings for resistive loads, with an electrical life of 100K cycles and mechanical life of 10M cycles. Dielectric strength is 2500V rms between coil and contacts, and 1500V rms between contacts. Shock resistance is rated at 200m/s² for 11ms, and vibration resistance at 1.50mm double amplitude from 10 to 40Hz.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F2E1CL9DXX.9FC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F2E1CL9DXX.9FC
General Purpose Relays 1204-J115F2E1CL9DXX.9FC
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F2E1CL9DXX.9FC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 20.27 - Modular step relay 16A - 202780484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA03.6071 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details